Alpha Wire Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire F1051/4BK005

Description
HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire - 03F2986 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
03F2986
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire 03F2986
HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F2986
Product Name Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details