Alpha Wire Heat Shrink Tubing F1051/4 BK008

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F1051/4BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1051/4BK008-ND
Heat Shrink Tubing F1051/4BK008-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F1051/4 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1051/4 BK008
shrink tube F1051/4 BK008
1/4 BLK TUBING 25' SPO

1/4 BLK TUBING 25' SPO

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire - 03F2987 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
03F2987
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire 03F2987
HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1051/4BK008-ND F1051/4 BK008 03F2987
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-05-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DAYH-10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details