Alpha Wire Heat Shrink Tubing F1051/2 BK005

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A1051B-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A1051B-1-ND
Heat Shrink Tubing A1051B-1-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A1051B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A1051B-50-ND
Heat Shrink Tubing A1051B-50-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A1051B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A1051B-25-ND
Heat Shrink Tubing A1051B-25-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A1051B-0.5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A1051B-0.5-ND
Heat Shrink Tubing A1051B-0.5-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F1051/2BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F1051/2BK005-ND
Heat Shrink Tubing 216-F1051/2BK005-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F1051/2 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1051/2 BK005
shrink tube F1051/2 BK005
1/2 BLK TUBING 100' SP

1/2 BLK TUBING 100' SP

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire - 03C3383 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
03C3383
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire 03C3383
HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A1051B-1-ND A1051B-50-ND A1051B-25-ND 216-F1051/2BK005-ND F1051/2 BK005 03C3383
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC PVC PVC PVC
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details