Alpha Wire Heat Shrink Tubing F1051/16 BK008

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F1051/16BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1051/16BK008-ND
Heat Shrink Tubing F1051/16BK008-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F1051/16 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1051/16 BK008
shrink tube F1051/16 BK008
1/16 BLK TUBING 25' S

1/16 BLK TUBING 25' S

Buy Now
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire - 03F2979 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
03F2979
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire 03F2979
HEAT SHRINK TUBING, 1.58MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.58mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.58MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.58mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1051/16BK008-ND F1051/16 BK008 03F2979
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 009974-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details