Alpha Wire Heat Shrink Tubing F1051/16 BK005

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F1051/16BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1051/16BK005-ND
Heat Shrink Tubing F1051/16BK005-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F1051/16 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1051/16 BK005
shrink tube F1051/16 BK005
1/16 BLK TUBING 100'

1/16 BLK TUBING 100'

Buy Now
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire - 03F2978 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
03F2978
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire 03F2978
HEAT SHRINK TUBING, 1.58MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.58mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.58MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.58mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1051/16BK005-ND F1051/16 BK005 03F2978
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details