Alpha Wire shrink tube F1051/16 BK002

Description
FIT1051/16 BLACK 500 FT
Request a Quote Datasheet
Description
FIT1051/16 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F1051/16 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1051/16 BK002
shrink tube F1051/16 BK002
FIT1051/16 BLACK 500 FT

FIT1051/16 BLACK 500 FT

Buy Now
Heat Shrink Tubing - F1051/16BK002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1051/16BK002-ND
Heat Shrink Tubing F1051/16BK002-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 500Ft; Shrink Ratio Alpha Wire - 92F7110 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 500Ft; Shrink Ratio Alpha Wire
92F7110
Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 500Ft; Shrink Ratio Alpha Wire 92F7110
HEAT SHRINK TUBING, 1.58MM ID, PVC, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.58mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: No

HEAT SHRINK TUBING, 1.58MM ID, PVC, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.58mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1051/16 BK002 F1051/16BK002-ND 92F7110
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.58Mm Id, Pvc, Black, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details