Alpha Wire Industrial Series Cable, IndustrialSeriesF F10007LW

Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Datasheet
Description
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, IndustrialSeriesF - F10007LW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, IndustrialSeriesF
F10007LW
Industrial Series Cable, IndustrialSeriesF F10007LW
Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications. Series F Key features: Up to 20 million continuous rolling flex cycles 18 - 8 AWG 3 - 65 conductors PVC/nylon insulation Thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) / (18-12AWG only) Sunlight-resistant

Alpha Wire Series F Continuous Flex Control cable offers industry-leading mechanical and electrical performance for high-flex cable track applications.

Series F Key features:

  • Up to 20 million continuous rolling flex cycles
  • 18 - 8 AWG
  • 3 - 65 conductors
  • PVC/nylon insulation
  • Thermoplastic elastomer jacket
  • UL Type TC-ER (600 V)
  • UL Type PLTC (300 V) / (18-12AWG only)
  • Sunlight-resistant
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number F10007LW
Product Name Industrial Series Cable, IndustrialSeriesF
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 10 (105/30) AWG Bare Copper', '0.118']
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details