Alpha Wire Multi-Conductor & Paired Cables F10004LW BK199

Description
F10004LW BLACK BULK FT
Request a Quote
Description
F10004LW BLACK BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - F10004LW BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
F10004LW BK199
Multi-Conductor & Paired Cables F10004LW BK199
F10004LW BLACK BULK FT

F10004LW BLACK BULK FT

Buy Now
Awis Series F / Bulk Ft Alpha Wire - 89R2053 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series F / Bulk Ft Alpha Wire
89R2053
Awis Series F / Bulk Ft Alpha Wire 89R2053
AWIS SERIES F / BULK FT

AWIS SERIES F / BULK FT

Supplier's Site
Alpha Wire Industrial Series F Continuous Flex Control Cable - 10 AWG 4 Conductor - Unshielded - Black - ALPF10004LW-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series F Continuous Flex Control Cable - 10 AWG 4 Conductor - Unshielded - Black
ALPF10004LW-BK199
Alpha Wire Industrial Series F Continuous Flex Control Cable - 10 AWG 4 Conductor - Unshielded - Black ALPF10004LW-BK199
Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 10 AWG, 4 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F10004LW BK199 . MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F10004LW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x30 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.35 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 10 AWG, 4 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F10004LW BK199 .


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F10004LW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x30 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.35 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number F10004LW BK199 89R2053 ALPF10004LW-BK199
Product Name Multi-Conductor & Paired Cables Awis Series F / Bulk Ft Alpha Wire Alpha Wire Industrial Series F Continuous Flex Control Cable - 10 AWG 4 Conductor - Unshielded - Black
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60058A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details