Alpha Wire Multi-Conductor & Paired Cables F10004KW BK199

Description
F10004KW BLACK BULK FT
Request a Quote
Description
F10004KW BLACK BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - F10004KW BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
F10004KW BK199
Multi-Conductor & Paired Cables F10004KW BK199
F10004KW BLACK BULK FT

F10004KW BLACK BULK FT

Buy Now
Alpha Wire Industrial Series F Continuous Flex Control Cable - 10 AWG 4 Conductor - Unshielded - Black - ALPF10004KW-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series F Continuous Flex Control Cable - 10 AWG 4 Conductor - Unshielded - Black
ALPF10004KW-BK199
Alpha Wire Industrial Series F Continuous Flex Control Cable - 10 AWG 4 Conductor - Unshielded - Black ALPF10004KW-BK199
Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 10 AWG, 4 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F10004KW BK199 . MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F10004KW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x30 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.35 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 10 AWG, 4 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F10004KW BK199 .


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F10004KW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x30 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.35 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Supplier's Site
Awis Series F / Bulk Ft Alpha Wire - 89R2052 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series F / Bulk Ft Alpha Wire
89R2052
Awis Series F / Bulk Ft Alpha Wire 89R2052
AWIS SERIES F / BULK FT

AWIS SERIES F / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number F10004KW BK199 ALPF10004KW-BK199 89R2052
Product Name Multi-Conductor & Paired Cables Alpha Wire Industrial Series F Continuous Flex Control Cable - 10 AWG 4 Conductor - Unshielded - Black Awis Series F / Bulk Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data