Alpha Wire Between Series Adapter Cables DW04QR117 TL359

Description
Cable Assembly Circular 04 pos Male, Right Angle to RJ45, 8p4c 32.81' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male, Right Angle to RJ45, 8p4c 32.81' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - DW04QR117TL359-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
DW04QR117TL359-ND
Between Series Adapter Cables DW04QR117TL359-ND
Cable Assembly Circular 04 pos Male, Right Angle to RJ45, 8p4c 32.81' (10.00m)

Cable Assembly Circular 04 pos Male, Right Angle to RJ45, 8p4c 32.81' (10.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - DW04QR117 TL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
DW04QR117 TL359
Cable Assemblies - Between Series Adapter Cables DW04QR117 TL359
CBL ASY CIRC 4P M TO RJ45 32.81'

CBL ASY CIRC 4P M TO RJ45 32.81'

Supplier's Site
Sensor Cord, 4P, M12 Plug-Rj45 Plug, 10M; Connector Type A Alpha Wire - 01AC2937 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Rj45 Plug, 10M; Connector Type A Alpha Wire
01AC2937
Sensor Cord, 4P, M12 Plug-Rj45 Plug, 10M; Connector Type A Alpha Wire 01AC2937
SENSOR CORD, 4P, M12 PLUG-RJ45 PLUG, 10M; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-RJ45 PLUG, 10M; Connector Type A:90° M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DW04QR117TL359-ND DW04QR117 TL359 01AC2937
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, 4P, M12 Plug-Rj45 Plug, 10M; Connector Type A Alpha Wire
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details