Alpha Wire Between Series Adapter Cables DW04QR117 TL355

Description
Cable Assembly Circular 04 pos Male, Right Angle to RJ45, 8p4c 1.97' (600.0mm)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male, Right Angle to RJ45, 8p4c 1.97' (600.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - DW04QR117TL355-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
DW04QR117TL355-ND
Between Series Adapter Cables DW04QR117TL355-ND
Cable Assembly Circular 04 pos Male, Right Angle to RJ45, 8p4c 1.97' (600.0mm)

Cable Assembly Circular 04 pos Male, Right Angle to RJ45, 8p4c 1.97' (600.0mm)

Buy Now Datasheet
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to RJ45 Male - 24AWG 2 Poles - DW04QR117 - Teal - 0.6M (1.97ft) - ALPDW04QR117-TL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to RJ45 Male - 24AWG 2 Poles - DW04QR117 - Teal - 0.6M (1.97ft)
ALPDW04QR117-TL355
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to RJ45 Male - 24AWG 2 Poles - DW04QR117 - Teal - 0.6M (1.97ft) ALPDW04QR117-TL355
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number DW04QR117 TL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04QR117 TL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / RJ45 LENGTH : 0.6m (1.97ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WSSDR Lumberg 0985 806 126

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number DW04QR117 TL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04QR117 TL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / RJ45 LENGTH : 0.6m (1.97ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WSSDR Lumberg 0985 806 126

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - DW04QR117 TL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
DW04QR117 TL355
Cable Assemblies - Between Series Adapter Cables DW04QR117 TL355
CBL ASSY CIRC 4P M TO RJ45 1.97'

CBL ASSY CIRC 4P M TO RJ45 1.97'

Supplier's Site
Ac Cords / 0.6 M Alpha Wire - 97AC7625 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cords / 0.6 M Alpha Wire
97AC7625
Ac Cords / 0.6 M Alpha Wire 97AC7625
AC CORDS / 0.6 M

AC CORDS / 0.6 M

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DW04QR117TL355-ND ALPDW04QR117-TL355 DW04QR117 TL355 97AC7625
Product Name Between Series Adapter Cables OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to RJ45 Male - 24AWG 2 Poles - DW04QR117 - Teal - 0.6M (1.97ft) Cable Assemblies - Between Series Adapter Cables Ac Cords / 0.6 M Alpha Wire
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Connector Type RJ-45 RJ-45; M12 Male 90 deg / RJ45
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details