Alpha Wire OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 20M (65.6ft) DW04DW117 TL401

Description
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DW04DW117 TL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04DW117 TL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Male 90 deg NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 124
Description
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DW04DW117 TL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04DW117 TL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Male 90 deg NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 124

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 20M (65.6ft) - ALPDW04DW117-TL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 20M (65.6ft)
ALPDW04DW117-TL401
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 20M (65.6ft) ALPDW04DW117-TL401
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DW04DW117 TL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04DW117 TL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Male 90 deg NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 124

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DW04DW117 TL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04DW117 TL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Male 90 deg NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 124

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDW04DW117-TL401
Product Name OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 20M (65.6ft)
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding No Shielding; Unshielded
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC22605F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details