Alpha Wire Circular Cable Assemblies DW04DW117 TL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DW04DW117TL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DW04DW117TL357-ND
Circular Cable Assemblies DW04DW117TL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DW04DW117 TL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DW04DW117 TL357
Cable Assemblies - Circular Cable Assemblies DW04DW117 TL357
CBL 4POS MALE TO MALE 9.84'

CBL 4POS MALE TO MALE 9.84'

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 3M (9.84ft) - ALPDW04DW117-TL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 3M (9.84ft)
ALPDW04DW117-TL357
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 3M (9.84ft) ALPDW04DW117-TL357
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number DW04DW117 TL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04DW117 TL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Male 90 deg NUMBER OF POSITIONS : 2 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 124

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number DW04DW117 TL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04DW117 TL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Male 90 deg NUMBER OF POSITIONS : 2 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 124

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DW04DW117TL357-ND DW04DW117 TL357 ALPDW04DW117-TL357
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 3M (9.84ft)
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details