Alpha Wire Circular Cable Assemblies DW04DW117 TL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DW04DW117TL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DW04DW117TL356-ND
Circular Cable Assemblies DW04DW117TL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DW04DW117 TL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DW04DW117 TL356
Cable Assemblies - Circular Cable Assemblies DW04DW117 TL356
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 1M (3.28ft) - ALPDW04DW117-TL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 1M (3.28ft)
ALPDW04DW117-TL356
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 1M (3.28ft) ALPDW04DW117-TL356
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number DW04DW117 TL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04DW117 TL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Male 90 deg NUMBER OF POSITIONS : 2 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 124

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number DW04DW117 TL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04DW117 TL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Male 90 deg NUMBER OF POSITIONS : 2 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 124

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DW04DW117TL356-ND DW04DW117 TL356 ALPDW04DW117-TL356
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Male 90 Deg - 24AWG 2 Poles - DW04DW117 - Teal - 1M (3.28ft)
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details