Alpha Wire Circular Cable Assemblies - DW04DR117 TL356 DW04DR117 TL356

Description
Manufacturer: Alpha Wire Win Source Part Number: 770894-DW04DR117 TL356 Color: Teal Connector Type: Circular 04 pos Male, Right Angle to Male Length: 3.28' (1.00m) Cable Type: Round Usage: Industrial Environments - IP68 Family Name: QR04QR117 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 770894-DW04DR117 TL356 Color: Teal Connector Type: Circular 04 pos Male, Right Angle to Male Length: 3.28' (1.00m) Cable Type: Round Usage: Industrial Environments - IP68 Family Name: QR04QR117 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - DW04DR117 TL356
770894-DW04DR117 TL356
Circular Cable Assemblies - DW04DR117 TL356 770894-DW04DR117 TL356
Manufacturer: Alpha Wire Win Source Part Number: 770894-DW04DR117 TL356 Color: Teal Connector Type: Circular 04 pos Male, Right Angle to Male Length: 3.28' (1.00m) Cable Type: Round Usage: Industrial Environments - IP68 Family Name: QR04QR117 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 770894-DW04DR117 TL356
Color: Teal
Connector Type: Circular 04 pos Male, Right Angle to Male
Length: 3.28' (1.00m)
Cable Type: Round
Usage: Industrial Environments - IP68
Family Name: QR04QR117
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Cable Assemblies - DW04DR117TL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DW04DR117TL356-ND
Circular Cable Assemblies DW04DR117TL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assembly - 448-DW04DR117 TL356 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-DW04DR117 TL356
Cable Assembly 448-DW04DR117 TL356
Cable Assembly 1m 24AWG M12 Circular to M12 Circular 4 to 4 POS M-M Each Product overview: DW04DR117 TL356 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-DW04DR117 TL356 can be used for catalog matching and distributor lookup.

Cable Assembly 1m 24AWG M12 Circular to M12 Circular 4 to 4 POS M-M Each Product overview: DW04DR117 TL356 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-DW04DR117 TL356 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor Cord, 4P, M12 Plug-M12 Plug, 1M; Connector Type A Alpha Wire - 01AC2929 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-M12 Plug, 1M; Connector Type A Alpha Wire
01AC2929
Sensor Cord, 4P, M12 Plug-M12 Plug, 1M; Connector Type A Alpha Wire 01AC2929
SENSOR CORD, 4P, M12 PLUG-M12 PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-M12 PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - DW04DR117 TL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DW04DR117 TL356
Cable Assemblies - Circular Cable Assemblies DW04DR117 TL356
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 770894-DW04DR117 TL356 DW04DR117TL356-ND 448-DW04DR117 TL356 01AC2929 DW04DR117 TL356
Product Name Circular Cable Assemblies - DW04DR117 TL356 Circular Cable Assemblies Cable Assembly Sensor Cord, 4P, M12 Plug-M12 Plug, 1M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type M12 Circular M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hook and Alligator - 1051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6048A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details