Alpha Wire Circular Cable Assemblies DW04AR117 TL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DW04AR117TL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DW04AR117TL357-ND
Circular Cable Assemblies DW04AR117TL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 4P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire - 48AC6133 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire
48AC6133
Sensor Cord, 4P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire 48AC6133
SENSOR CORD, 4P, M12 PLUG-RCPT, 9.8 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-RCPT, 9.8 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 3M (9.84ft) - ALPDW04AR117-TL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 3M (9.84ft)
ALPDW04AR117-TL357
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 3M (9.84ft) ALPDW04AR117-TL357
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number DW04AR117 TL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04AR117 TL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 127

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number DW04AR117 TL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04AR117 TL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 127

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DW04AR117 TL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DW04AR117 TL357
Cable Assemblies - Circular Cable Assemblies DW04AR117 TL357
CBL 4POS MALE TO FMALE 9.84'

CBL 4POS MALE TO FMALE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DW04AR117TL357-ND 48AC6133 ALPDW04AR117-TL357 DW04AR117 TL357
Product Name Circular Cable Assemblies Sensor Cord, 4P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 3M (9.84ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Connector Type 90° M12 Plug M12 Male 90 deg / M12 Female
Standards / Certifications RoHS IP67 IP68
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details