Cable Assembly 3.28' (1.00m)
CBL 4POS MALE TO FMALE 3.28'
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number DW04AR117 TL356. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04AR117 TL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 127
SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 1M; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | DW04AR117TL356-ND | DW04AR117 TL356 | ALPDW04AR117-TL356 | 01AC2926 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 1M (3.28ft) | Sensor Cord, 4P, M12 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |
| Application | LAN / Ethernet | |||
| Cable Type | Cat 5 | |||
| Cable Shielding | No Shielding; Unshielded |