Alpha Wire Circular Cable Assemblies DW04AR117 TL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DW04AR117TL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DW04AR117TL355-ND
Circular Cable Assemblies DW04AR117TL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Sensor Cord, 4P, M12 Plug-Rcpt, 0.6M; Connector Type A Alpha Wire - 48AC6132 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Rcpt, 0.6M; Connector Type A Alpha Wire
48AC6132
Sensor Cord, 4P, M12 Plug-Rcpt, 0.6M; Connector Type A Alpha Wire 48AC6132
SENSOR CORD, 4P, M12 PLUG-RCPT, 0.6M; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-RCPT, 0.6M; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - DW04AR117 TL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DW04AR117 TL355
Cable Assemblies - Circular Cable Assemblies DW04AR117 TL355
CBL 4POS MALE TO FMALE 1.97'

CBL 4POS MALE TO FMALE 1.97'

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 0.6M (1.97ft) - ALPDW04AR117-TL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 0.6M (1.97ft)
ALPDW04AR117-TL355
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 0.6M (1.97ft) ALPDW04AR117-TL355
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number DW04AR117 TL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04AR117 TL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 127

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number DW04AR117 TL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DW04AR117 TL355 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 127

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DW04AR117TL355-ND 48AC6132 DW04AR117 TL355 ALPDW04AR117-TL355
Product Name Circular Cable Assemblies Sensor Cord, 4P, M12 Plug-Rcpt, 0.6M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male 90 Deg to M12 Female Straight - 24AWG 2 Poles - DW04AR117 - Teal - 0.6M (1.97ft)
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm) 1.97 ft (6 dm)
Connector Type 90° M12 Plug M12 Male 90 deg / M12 Female
Standards / Certifications RoHS IP67 IP68
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details