Alpha Wire Circular Cable Assemblies DR08AW123 SL359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR08AW123SL359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR08AW123SL359-ND
Circular Cable Assemblies DR08AW123SL359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - DR08AW123 SL359
770893-DR08AW123 SL359
Circular Cable Assemblies - DR08AW123 SL359 770893-DR08AW123 SL359
Manufacturer: Alpha Wire Win Source Part Number: 770893-DR08AW123 SL359 Color: Slate Connector Type: Circular 08 pos Female, Right Angle to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: DR08AW123 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 770893-DR08AW123 SL359
Color: Slate
Connector Type: Circular 08 pos Female, Right Angle to Wire Leads
Length: 32.8' (10.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Family Name: DR08AW123
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR08AW123 SL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR08AW123 SL359
Cable Assemblies - Circular Cable Assemblies DR08AW123 SL359
CBL 8POS MALE TO FMALE 32.8'

CBL 8POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR08AW123SL359-ND 770893-DR08AW123 SL359 DR08AW123 SL359
Product Name Circular Cable Assemblies Circular Cable Assemblies - DR08AW123 SL359 Cable Assemblies - Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL2SMQ-SM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details