Alpha Wire Circular Cable Assemblies DR08AW103 SL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR08AW103SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR08AW103SL358-ND
Circular Cable Assemblies DR08AW103SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR08AW103 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR08AW103 SL358
Cable Assemblies - Circular Cable Assemblies DR08AW103 SL358
CBL 8POS MALE TO FMALE 16.4'

CBL 8POS MALE TO FMALE 16.4'

Supplier's Site
Sensor Cord, 8P, M12 Plug-M12 Rcpt, 5M; Connector Type A Alpha Wire - 01AC2906 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Plug-M12 Rcpt, 5M; Connector Type A Alpha Wire
01AC2906
Sensor Cord, 8P, M12 Plug-M12 Rcpt, 5M; Connector Type A Alpha Wire 01AC2906
SENSOR CORD, 8P, M12 PLUG-M12 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 8P, M12 PLUG-M12 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR08AW103SL358-ND DR08AW103 SL358 01AC2906
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 8P, M12 Plug-M12 Rcpt, 5M; Connector Type A Alpha Wire
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details