Alpha Wire Circular Cable Assemblies DR08AR128 SL401

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR08AR128SL401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR08AR128SL401-ND
Circular Cable Assemblies DR08AR128SL401-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Sensor Cord, 8P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire - 48AC6122 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire
48AC6122
Sensor Cord, 8P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire 48AC6122
SENSOR CORD, 8P, M12 PLUG-RCPT, 20M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 8P, M12 PLUG-RCPT, 20M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - DR08AR128 SL401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR08AR128 SL401
Cable Assemblies - Circular Cable Assemblies DR08AR128 SL401
CBL 8POS MALE TO FMALE 65.6'

CBL 8POS MALE TO FMALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR08AR128SL401-ND 48AC6122 DR08AR128 SL401
Product Name Circular Cable Assemblies Sensor Cord, 8P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.62 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details