Alpha Wire Circular Cable Assemblies DR08AR124 SL400

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR08AR124SL400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR08AR124SL400-ND
Circular Cable Assemblies DR08AR124SL400-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 15M (49.2ft) - ALPDR08AR124-SL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 15M (49.2ft)
ALPDR08AR124-SL400
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 15M (49.2ft) ALPDR08AR124-SL400
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR08AR124 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR124 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR08AR124 SL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR124 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR08AR124 SL400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR08AR124 SL400
Cable Assemblies - Circular Cable Assemblies DR08AR124 SL400
CBL 8POS MALE TO FMALE 49.2'

CBL 8POS MALE TO FMALE 49.2'

Supplier's Site
Ac Cords / 15 M Alpha Wire - 97AC7594 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cords / 15 M Alpha Wire
97AC7594
Ac Cords / 15 M Alpha Wire 97AC7594
AC CORDS / 15 M

AC CORDS / 15 M

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR08AR124SL400-ND ALPDR08AR124-SL400 DR08AR124 SL400 97AC7594
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 15M (49.2ft) Cable Assemblies - Circular Cable Assemblies Ac Cords / 15 M Alpha Wire
Cable Length 49.2 ft (150 dm) 49.21 ft (150 dm) 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data