Alpha Wire Circular Cable Assemblies DR08AR124 SL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR08AR124SL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR08AR124SL357-ND
Circular Cable Assemblies DR08AR124SL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 8P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire - 48AC6119 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire
48AC6119
Sensor Cord, 8P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire 48AC6119
SENSOR CORD, 8P, M12 PLUG-RCPT, 9.8 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 8P, M12 PLUG-RCPT, 9.8 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR08AR124 SL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR08AR124 SL357
Cable Assemblies - Circular Cable Assemblies DR08AR124 SL357
CBL 8POS MALE TO FMALE 9.84'

CBL 8POS MALE TO FMALE 9.84'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 3M (9.84ft) - ALPDR08AR124-SL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 3M (9.84ft)
ALPDR08AR124-SL357
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 3M (9.84ft) ALPDR08AR124-SL357
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number DR08AR124 SL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR124 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number DR08AR124 SL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR124 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR08AR124SL357-ND 48AC6119 DR08AR124 SL357 ALPDR08AR124-SL357
Product Name Circular Cable Assemblies Sensor Cord, 8P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 3M (9.84ft)
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details