Alpha Wire Circular Cable Assemblies DR08AR124 SL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR08AR124SL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR08AR124SL356-ND
Circular Cable Assemblies DR08AR124SL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 1M (3.28ft) - ALPDR08AR124-SL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 1M (3.28ft)
ALPDR08AR124-SL356
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 1M (3.28ft) ALPDR08AR124-SL356
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR08AR124 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR124 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR08AR124 SL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR124 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR08AR124 SL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR08AR124 SL356
Cable Assemblies - Circular Cable Assemblies DR08AR124 SL356
CBL 8POS MALE TO FMALE 3.28'

CBL 8POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR08AR124SL356-ND ALPDR08AR124-SL356 DR08AR124 SL356
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 24AWG 8 Poles - DR08AR124 - Slate - 1M (3.28ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details