Alpha Wire Circular Cable Assemblies DR08AR123 SL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR08AR123SL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR08AR123SL357-ND
Circular Cable Assemblies DR08AR123SL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR123 - Slate - 3M (9.84ft) - ALPDR08AR123-SL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR123 - Slate - 3M (9.84ft)
ALPDR08AR123-SL357
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR123 - Slate - 3M (9.84ft) ALPDR08AR123-SL357
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number DR08AR123 SL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR123 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number DR08AR123 SL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR123 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR08AR123 SL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR08AR123 SL357
Cable Assemblies - Circular Cable Assemblies DR08AR123 SL357
CBL 8POS MALE TO FMALE 9.84'

CBL 8POS MALE TO FMALE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR08AR123SL357-ND ALPDR08AR123-SL357 DR08AR123 SL357
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR123 - Slate - 3M (9.84ft) Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details