Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR112 - Slate - 15M (49.2ft) DR08AR112 SL400

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR08AR112 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR112 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR08AR112 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR112 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR112 - Slate - 15M (49.2ft) - ALPDR08AR112-SL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR112 - Slate - 15M (49.2ft)
ALPDR08AR112-SL400
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR112 - Slate - 15M (49.2ft) ALPDR08AR112-SL400
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR08AR112 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR112 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR08AR112 SL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR08AR112 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR08AR112-SL400
Product Name OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 8 Poles - DR08AR112 - Slate - 15M (49.2ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB12068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details