Alpha Wire Circular Cable Assemblies DR0800128 SL401

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR0800128SL401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR0800128SL401-ND
Circular Cable Assemblies DR0800128SL401-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800128 - Slate - 20M (65.6ft) - ALPDR0800128-SL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800128 - Slate - 20M (65.6ft)
ALPDR0800128-SL401
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800128 - Slate - 20M (65.6ft) ALPDR0800128-SL401
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Braid Shield. PVC Jacket. 20M (65.6ft) length. Alpha Wire part number DR0800128 SL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800128 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Braid Shield. PVC Jacket. 20M (65.6ft) length. Alpha Wire part number DR0800128 SL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800128 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR0800128 SL401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR0800128 SL401
Cable Assemblies - Circular Cable Assemblies DR0800128 SL401
CBL CIRC 8POS MALE TO WIRE 65.6'

CBL CIRC 8POS MALE TO WIRE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR0800128SL401-ND ALPDR0800128-SL401 DR0800128 SL401
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800128 - Slate - 20M (65.6ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.62 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details