Alpha Wire Circular Cable Assemblies DR0800128 SL400

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR0800128SL400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR0800128SL400-ND
Circular Cable Assemblies DR0800128SL400-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800128 - Slate - 15M (49.2ft) - ALPDR0800128-SL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800128 - Slate - 15M (49.2ft)
ALPDR0800128-SL400
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800128 - Slate - 15M (49.2ft) ALPDR0800128-SL400
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Braid Shield. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number DR0800128 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800128 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Braid Shield. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number DR0800128 SL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800128 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR0800128 SL400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR0800128 SL400
Cable Assemblies - Circular Cable Assemblies DR0800128 SL400
CBL CIRC 8POS MALE TO WIRE 49.2'

CBL CIRC 8POS MALE TO WIRE 49.2'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR0800128SL400-ND ALPDR0800128-SL400 DR0800128 SL400
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800128 - Slate - 15M (49.2ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 49.2 ft (150 dm) 49.21 ft (150 dm) 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details