Alpha Wire Circular Cable Assemblies DR0800124 SL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR0800124SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR0800124SL358-ND
Circular Cable Assemblies DR0800124SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR0800124 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR0800124 SL358
Cable Assemblies - Circular Cable Assemblies DR0800124 SL358
CBL CIRC 8POS MALE TO WIRE 16.4'

CBL CIRC 8POS MALE TO WIRE 16.4'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800124 - Slate - 5M (16.4ft) - ALPDR0800124-SL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800124 - Slate - 5M (16.4ft)
ALPDR0800124-SL358
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800124 - Slate - 5M (16.4ft) ALPDR0800124-SL358
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number DR0800124 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800124 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number DR0800124 SL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800124 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSTS 8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR0800124SL358-ND DR0800124 SL358 ALPDR0800124-SL358
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800124 - Slate - 5M (16.4ft)
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Twisted Pair Cable - 152999-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details