Cable Assembly 49.2' (15.00m)
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR0800123 SL400. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800123 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8
CBL CIRC 8POS MALE TO WIRE 49.2'
SENSOR CORD, 8P M12 PLUG-FREE END, 15M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Lapp Tannehill | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | DR0800123SL400-ND | ALPDR0800123-SL400 | DR0800123 SL400 | 48AC6127 |
| Product Name | Circular Cable Assemblies | OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 8 Poles - DR0800123 - Slate - 15M (49.2ft) | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 8P M12 Plug-Free End, 15M; Connector Type A Alpha Wire |
| Cable Length | 49.2 ft (150 dm) | 49.21 ft (150 dm) | 49.2 ft (150 dm) | 49.21 ft (150 dm) |