Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 10M (32.8ft) DR0800103 SL359

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number DR0800103 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800103 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number DR0800103 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800103 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 10M (32.8ft) - ALPDR0800103-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 10M (32.8ft)
ALPDR0800103-SL359
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 10M (32.8ft) ALPDR0800103-SL359
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number DR0800103 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800103 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number DR0800103 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800103 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR0800103-SL359
Product Name OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 10M (32.8ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details