Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 0.6M (1.97ft) DR0800103 SL355

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR0800103 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800103 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR0800103 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800103 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 0.6M (1.97ft) - ALPDR0800103-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 0.6M (1.97ft)
ALPDR0800103-SL355
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 0.6M (1.97ft) ALPDR0800103-SL355
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR0800103 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800103 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR0800103 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0800103 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 8

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR0800103-SL355
Product Name OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 24AWG 8 Poles - DR0800103 - Slate - 0.6M (1.97ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hook and Alligator, Twisted Pair Test Cable - 3051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details