Alpha Wire Circular Cable Assemblies DR05AR102 SL401

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR05AR102SL401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR05AR102SL401-ND
Circular Cable Assemblies DR05AR102SL401-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 2 Poles - DR05AR102 - Slate - 20M (65.6ft) - ALPDR05AR102-SL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 2 Poles - DR05AR102 - Slate - 20M (65.6ft)
ALPDR05AR102-SL401
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 2 Poles - DR05AR102 - Slate - 20M (65.6ft) ALPDR05AR102-SL401
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number DR05AR102 SL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR05AR102 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 5

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number DR05AR102 SL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR05AR102 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 5

Supplier's Site
Sensor Cord, 5P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire - 48AC6109 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire
48AC6109
Sensor Cord, 5P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire 48AC6109
SENSOR CORD, 5P, M12 PLUG-RCPT, 20M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-RCPT, 20M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - DR05AR102 SL401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR05AR102 SL401
Cable Assemblies - Circular Cable Assemblies DR05AR102 SL401
CBL 5POS MALE TO FMALE 65.6'

CBL 5POS MALE TO FMALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR05AR102SL401-ND ALPDR05AR102-SL401 48AC6109 DR05AR102 SL401
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 2 Poles - DR05AR102 - Slate - 20M (65.6ft) Sensor Cord, 5P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.62 ft (200 dm) 65.62 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 6002A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details