Alpha Wire Circular Cable Assemblies DR0500102 SL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR0500102SL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR0500102SL355-ND
Circular Cable Assemblies DR0500102SL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR0500102 SL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR0500102 SL355
Cable Assemblies - Circular Cable Assemblies DR0500102 SL355
CBL CIRC 5POS MALE TO WIRE 1.97'

CBL CIRC 5POS MALE TO WIRE 1.97'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 2 Poles - DR0500102 - Slate - 0.6M (1.97ft) - ALPDR0500102-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 2 Poles - DR0500102 - Slate - 0.6M (1.97ft)
ALPDR0500102-SL355
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 2 Poles - DR0500102 - Slate - 0.6M (1.97ft) ALPDR0500102-SL355
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR0500102 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0500102 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 2 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 5

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR0500102 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0500102 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 2 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 5

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR0500102SL355-ND DR0500102 SL355 ALPDR0500102-SL355
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 2 Poles - DR0500102 - Slate - 0.6M (1.97ft)
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details