Alpha Wire Between Series Adapter Cables DR04QR118 TL401

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 65.62' (20.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 65.62' (20.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - DR04QR118TL401-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
DR04QR118TL401-ND
Between Series Adapter Cables DR04QR118TL401-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 65.62' (20.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 65.62' (20.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 20M; Connector Type A Alpha Wire - 48AC6102 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 20M; Connector Type A Alpha Wire
48AC6102
Sensor Cord, 4P M12 Plug-Rj45 Plug, 20M; Connector Type A Alpha Wire 48AC6102
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 20M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 20M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - DR04QR118 TL401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
DR04QR118 TL401
Cable Assemblies - Between Series Adapter Cables DR04QR118 TL401
CBL ASY CIRC 4P M TO RJ45 65.62'

CBL ASY CIRC 4P M TO RJ45 65.62'

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 20M (65.6ft) - ALPDR04QR118-TL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 20M (65.6ft)
ALPDR04QR118-TL401
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 20M (65.6ft) ALPDR04QR118-TL401
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DR04QR118 TL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR118 TL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 20m (65.62ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSD RJ45 Lumberg 0985 YM57530 103

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DR04QR118 TL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR118 TL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 20m (65.62ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSD RJ45 Lumberg 0985 YM57530 103

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04QR118TL401-ND 48AC6102 DR04QR118 TL401 ALPDR04QR118-TL401
Product Name Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 20M; Connector Type A Alpha Wire Cable Assemblies - Between Series Adapter Cables OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 20M (65.6ft)
Cable Shielding No Shielding No Shielding; Unshielded Braid; Foil Braid; Foil Braid
Cable Length 65.62 ft (200 dm) 65.62 ft (200 dm) 65.62 ft (200 dm) 65.62 ft (200 dm)
Connector Type RJ-45 RJ-45; M12 Plug RJ-45; M12 Male / RJ45
Standards / Certifications RoHS IP67 IP68
Unlock Full Specs
to access all available technical data