Alpha Wire Between Series Adapter Cables DR04QR118 TL359

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - DR04QR118TL359-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
DR04QR118TL359-ND
Between Series Adapter Cables DR04QR118TL359-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - DR04QR118 TL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
DR04QR118 TL359
Cable Assemblies - Between Series Adapter Cables DR04QR118 TL359
CBL ASY CIRC 4P M TO RJ45 32.81'

CBL ASY CIRC 4P M TO RJ45 32.81'

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 10M (32.8ft) - ALPDR04QR118-TL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 10M (32.8ft)
ALPDR04QR118-TL359
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 10M (32.8ft) ALPDR04QR118-TL359
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number DR04QR118 TL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR118 TL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 10m (32.8ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSD RJ45 Lumberg 0985 YM57530 103

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number DR04QR118 TL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR118 TL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 10m (32.8ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSD RJ45 Lumberg 0985 YM57530 103

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04QR118TL359-ND DR04QR118 TL359 ALPDR04QR118-TL359
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 10M (32.8ft)
Cable Shielding No Shielding No Shielding; Unshielded Braid; Foil Braid; Foil Braid
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Connector Type RJ-45 RJ-45; M12 Male / RJ45
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
M8/M12 Cable Assemblies - TAD1423A201-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details