Alpha Wire Between Series Adapter Cables DR04QR118 TL358

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - DR04QR118TL358-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
DR04QR118TL358-ND
Between Series Adapter Cables DR04QR118TL358-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - DR04QR118 TL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
DR04QR118 TL358
Cable Assemblies - Between Series Adapter Cables DR04QR118 TL358
CBL ASSY CIRC 4P M TO RJ45 16.4"

CBL ASSY CIRC 4P M TO RJ45 16.4"

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 5M (16.4ft) - ALPDR04QR118-TL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 5M (16.4ft)
ALPDR04QR118-TL358
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 5M (16.4ft) ALPDR04QR118-TL358
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number DR04QR118 TL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR118 TL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSD RJ45 Lumberg 0985 YM57530 103

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number DR04QR118 TL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR118 TL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSD RJ45 Lumberg 0985 YM57530 103

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04QR118TL358-ND DR04QR118 TL358 ALPDR04QR118-TL358
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 5M (16.4ft)
Cable Shielding No Shielding No Shielding; Unshielded Braid; Foil Braid; Foil Braid
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type RJ-45 RJ-45; M12 Male / RJ45
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details