Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number DR04QR118 TL356. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR118 TL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSD RJ45 Lumberg 0985 YM57530 103
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | ALPDR04QR118-TL356 |
| Product Name | OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR118 - Teal - 1M (3.28ft) |
| Application | LAN / Ethernet |
| Cable Type | Cat 5 |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Cable Length | 3.28 ft (10 dm) |