Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)
CBL ASY CIRC 4P M TO RJ45 32.81'
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number DR04QR117 TL359. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR117 TL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 10m (32.8ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSR Lumberg 0985 806 103
SENSOR CORD, 4P, M12 PLUG-RJ45 PLUG, 10M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | DR04QR117TL359-ND | DR04QR117 TL359 | ALPDR04QR117-TL359 | 01AC2862 |
| Product Name | Between Series Adapter Cables | Cable Assemblies - Between Series Adapter Cables | OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 10M (32.8ft) | Sensor Cord, 4P, M12 Plug-Rj45 Plug, 10M; Connector Type A Alpha Wire |
| Cable Shielding | No Shielding | No Shielding; Unshielded | No Shielding; Unshielded | |
| Cable Length | 32.81 ft (100 dm) | 32.81 ft (100 dm) | 32.81 ft (100 dm) | 32.81 ft (100 dm) |
| Connector Type | RJ-45 | RJ-45; M12 Male / RJ45 | RJ-45; M12 Plug | |
| Application | LAN / Ethernet |