Alpha Wire Between Series Adapter Cables DR04QR117 TL358

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - DR04QR117TL358-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
DR04QR117TL358-ND
Between Series Adapter Cables DR04QR117TL358-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - DR04QR117 TL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
DR04QR117 TL358
Cable Assemblies - Between Series Adapter Cables DR04QR117 TL358
CBL ASSY CIRC 4P M TO RJ45 16.4"

CBL ASSY CIRC 4P M TO RJ45 16.4"

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 5M (16.4ft) - ALPDR04QR117-TL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 5M (16.4ft)
ALPDR04QR117-TL358
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 5M (16.4ft) ALPDR04QR117-TL358
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number DR04QR117 TL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR117 TL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSR Lumberg 0985 806 103

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number DR04QR117 TL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR117 TL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSR Lumberg 0985 806 103

Supplier's Site
Sensor Cord, 4P, M12 Plug-Rj45 Plug, 5M; Connector Type A Alpha Wire - 01AC2861 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Rj45 Plug, 5M; Connector Type A Alpha Wire
01AC2861
Sensor Cord, 4P, M12 Plug-Rj45 Plug, 5M; Connector Type A Alpha Wire 01AC2861
SENSOR CORD, 4P, M12 PLUG-RJ45 PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-RJ45 PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04QR117TL358-ND DR04QR117 TL358 ALPDR04QR117-TL358 01AC2861
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 5M (16.4ft) Sensor Cord, 4P, M12 Plug-Rj45 Plug, 5M; Connector Type A Alpha Wire
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (50 dm)
Connector Type RJ-45 RJ-45; M12 Male / RJ45 RJ-45; M12 Plug
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details