Alpha Wire Between Series Adapter Cables DR04QR117 TL357

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - DR04QR117TL357-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
DR04QR117TL357-ND
Between Series Adapter Cables DR04QR117TL357-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 9.84' (3.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 9.8 ; Connector Type A Alpha Wire - 48AC6098 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 9.8 ; Connector Type A Alpha Wire
48AC6098
Sensor Cord, 4P M12 Plug-Rj45 Plug, 9.8 ; Connector Type A Alpha Wire 48AC6098
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 9.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 9.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - DR04QR117 TL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
DR04QR117 TL357
Cable Assemblies - Between Series Adapter Cables DR04QR117 TL357
CBL ASSY CIRC 4P M TO RJ45 9.84'

CBL ASSY CIRC 4P M TO RJ45 9.84'

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 3M (9.84ft) - ALPDR04QR117-TL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 3M (9.84ft)
ALPDR04QR117-TL357
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 3M (9.84ft) ALPDR04QR117-TL357
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number DR04QR117 TL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR117 TL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 3m (3.84ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSR Lumberg 0985 806 103

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number DR04QR117 TL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04QR117 TL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / RJ45 LENGTH : 3m (3.84ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSSR Lumberg 0985 806 103

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04QR117TL357-ND 48AC6098 DR04QR117 TL357 ALPDR04QR117-TL357
Product Name Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 9.8 ; Connector Type A Alpha Wire Cable Assemblies - Between Series Adapter Cables OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to RJ45 Male - 24AWG 2 Poles - DR04QR117 - Teal - 3M (9.84ft)
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type RJ-45 RJ-45; M12 Plug RJ-45; M12 Male / RJ45
Standards / Certifications RoHS IP67 IP68
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A3A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1862003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details