Alpha Wire OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 15M (49.2ft) DR04GW101 SL400

Description
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR04GW101 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GW101 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW Lumberg RST 4
Description
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR04GW101 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GW101 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW Lumberg RST 4

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 15M (49.2ft) - ALPDR04GW101-SL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 15M (49.2ft)
ALPDR04GW101-SL400
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 15M (49.2ft) ALPDR04GW101-SL400
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR04GW101 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GW101 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW Lumberg RST 4

Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR04GW101 SL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GW101 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW Lumberg RST 4

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR04GW101-SL400
Product Name OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 15M (49.2ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details