Alpha Wire Circular Cable Assemblies DR04GR101 SL400

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR04GR101SL400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR04GR101SL400-ND
Circular Cable Assemblies DR04GR101SL400-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR04GR101 SL400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR04GR101 SL400
Cable Assemblies - Circular Cable Assemblies DR04GR101 SL400
CBL 4POS MALE TO FMALE 49.2'

CBL 4POS MALE TO FMALE 49.2'

Supplier's Site
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 4 Poles - DR04GR101 - Slate - 15M (49.2ft) - ALPDR04GR101-SL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 4 Poles - DR04GR101 - Slate - 15M (49.2ft)
ALPDR04GR101-SL400
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 4 Poles - DR04GR101 - Slate - 15M (49.2ft) ALPDR04GR101-SL400
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR04GR101 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GR101 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKG Lumberg RST 4

Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR04GR101 SL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GR101 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKG Lumberg RST 4

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04GR101SL400-ND DR04GR101 SL400 ALPDR04GR101-SL400
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 4 Poles - DR04GR101 - Slate - 15M (49.2ft)
Cable Length 49.2 ft (150 dm) 49.2 ft (150 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details