Alpha Wire Cable Assemblies - Circular Cable Assemblies DR04GR101 SL358

Description
Win Source Part Number: 959769-DR04GR101 SL358 Category: Cable Assemblies>Circular Cable Assemblies Color: Slate Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): DR04GR101 SL358DR04GR101-SL358 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: DR04GR101 SL358-ND,DR04GR101SL 358 Base Product Number: DR04GR101 Product Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M8 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyurethane (PUR)
Request a Quote Datasheet
Description
Win Source Part Number: 959769-DR04GR101 SL358 Category: Cable Assemblies>Circular Cable Assemblies Color: Slate Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): DR04GR101 SL358DR04GR101-SL358 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: DR04GR101 SL358-ND,DR04GR101SL 358 Base Product Number: DR04GR101 Product Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M8 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyurethane (PUR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
959769-DR04GR101 SL358
Cable Assemblies - Circular Cable Assemblies 959769-DR04GR101 SL358
Win Source Part Number: 959769-DR04GR101 SL358 Category: Cable Assemblies>Circular Cable Assemblies Color: Slate Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): DR04GR101 SL358DR04GR101-SL358 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: DR04GR101 SL358-ND,DR04GR101SL 358 Base Product Number: DR04GR101 Product Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M8 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 959769-DR04GR101 SL358
Category: Cable Assemblies>Circular Cable Assemblies
Color: Slate
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 16.40' (5.00m)
Cable Type: Round
Usage: Industrial Environments
Standard Package: 1
Alternative Parts (Cross-Reference): DR04GR101 SL358DR04GR101-SL358;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Alpha Wire
Other Names: DR04GR101 SL358-ND,DR04GR101SL358
Base Product Number: DR04GR101
Product Status: Obsolete
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: A
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Plug
2nd Connector Gender: Female Sockets
2nd Connector Number of Positions: 4
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M8
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Circular Cable Assemblies - DR04GR101SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR04GR101SL358-ND
Circular Cable Assemblies DR04GR101SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR04GR101 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR04GR101 SL358
Cable Assemblies - Circular Cable Assemblies DR04GR101 SL358
CBL 4POS MALE TO FMALE 16.4'

CBL 4POS MALE TO FMALE 16.4'

Supplier's Site
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 4 Poles - DR04GR101 - Slate - 5M (16.4ft) - ALPDR04GR101-SL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 4 Poles - DR04GR101 - Slate - 5M (16.4ft)
ALPDR04GR101-SL358
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 4 Poles - DR04GR101 - Slate - 5M (16.4ft) ALPDR04GR101-SL358
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number DR04GR101 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GR101 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKG Lumberg RST 4

Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number DR04GR101 SL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GR101 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKG Lumberg RST 4

Supplier's Site
Sensor Cord, 4P, M12 Plug-M8 Rcpt, 5M; Connector Type A Alpha Wire - 01AC2855 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-M8 Rcpt, 5M; Connector Type A Alpha Wire
01AC2855
Sensor Cord, 4P, M12 Plug-M8 Rcpt, 5M; Connector Type A Alpha Wire 01AC2855
SENSOR CORD, 4P, M12 PLUG-M8 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-M8 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 959769-DR04GR101 SL358 DR04GR101SL358-ND DR04GR101 SL358 ALPDR04GR101-SL358 01AC2855
Product Name Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 4 Poles - DR04GR101 - Slate - 5M (16.4ft) Sensor Cord, 4P, M12 Plug-M8 Rcpt, 5M; Connector Type A Alpha Wire
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details