Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 20M (65.6ft) DR04DR118 TL401

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DR04DR118 TL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DR04DR118 TL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 20M (65.6ft) - ALPDR04DR118-TL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 20M (65.6ft)
ALPDR04DR118-TL401
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 20M (65.6ft) ALPDR04DR118-TL401
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DR04DR118 TL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number DR04DR118 TL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR04DR118-TL401
Product Name OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 20M (65.6ft)
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBC-D12G4-ES-5-S-D12G4-ET - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers