Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 15M (49.2ft) DR04DR118 TL400

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR04DR118 TL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR04DR118 TL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 15M (49.2ft) - ALPDR04DR118-TL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 15M (49.2ft)
ALPDR04DR118-TL400
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 15M (49.2ft) ALPDR04DR118-TL400
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR04DR118 TL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR04DR118 TL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR04DR118-TL400
Product Name OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 15M (49.2ft)
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data