Alpha Wire Circular Cable Assemblies DR04DR118 TL359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR04DR118TL359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR04DR118TL359-ND
Circular Cable Assemblies DR04DR118TL359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR04DR118 TL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR04DR118 TL359
Cable Assemblies - Circular Cable Assemblies DR04DR118 TL359
CBL 4POS MALE TO MALE 32.8'

CBL 4POS MALE TO MALE 32.8'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 10M (32.8ft) - ALPDR04DR118-TL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 10M (32.8ft)
ALPDR04DR118-TL359
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 10M (32.8ft) ALPDR04DR118-TL359
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number DR04DR118 TL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number DR04DR118 TL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04DR118TL359-ND DR04DR118 TL359 ALPDR04DR118-TL359
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 10M (32.8ft)
Cable Length 32.8 ft (99.97 dm) 32.8 ft (99.97 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data