Cable Assembly 1.97' (600.00mm)
CBL 4POS MALE TO MALE 1.97'
SENSOR CORD, 4P, M12 PLUG-PLUG, 0.6M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR04DR118 TL355. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | DR04DR118TL355-ND | DR04DR118 TL355 | 48AC6093 | ALPDR04DR118-TL355 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4P, M12 Plug-Plug, 0.6M; Connector Type A Alpha Wire | OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 0.6M (1.97ft) |
| Cable Length | 1.97 ft (6 dm) | 1.97 ft (6 dm) | 1.97 ft (6 dm) |