Cable Assembly 9.84' (3.00m)
SENSOR CORD, 4P, M12 PLUG-PLUG, 9.8 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number DR04DR117 TL357. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR117 TL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg 0985 806 100 Lumberg 0985 806 100
CBL 4POS MALE TO MALE 9.84'
| DigiKey | Newark, An Avnet Company | Lapp Tannehill | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | DR04DR117TL357-ND | 48AC6091 | ALPDR04DR117-TL357 | DR04DR117 TL357 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P, M12 Plug-Plug, 9.8 ; Connector Type A Alpha Wire | OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR117 - Teal - 3M (9.84ft) | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (30 dm) | 9.84 ft (30 dm) | 9.84 ft (29.99 dm) |
| Connector Type | M12 Plug | M12 Male / M12 Male | ||
| Standards / Certifications | RoHS | IP67 IP68 | ||
| Application | LAN / Ethernet |