Alpha Wire Sensor Cord, 4P, M12 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire DR04AW105 SL356

Description
SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire - 01AC2845 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire
01AC2845
Sensor Cord, 4P, M12 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire 01AC2845
SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female 90° - 22AWG 4 Poles - DR04AW105 - Slate - 1M (3.28ft) - ALPDR04AW105-SL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female 90° - 22AWG 4 Poles - DR04AW105 - Slate - 1M (3.28ft)
ALPDR04AW105-SL356
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female 90° - 22AWG 4 Poles - DR04AW105 - Slate - 1M (3.28ft) ALPDR04AW105-SL356
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 1M (3.28ft) length. Alpha Wire part number DR04AW105 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AW105 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.43T Turck RK 4.4T Lumberg RST 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 1M (3.28ft) length. Alpha Wire part number DR04AW105 SL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AW105 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.43T Turck RK 4.4T Lumberg RST 4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies
Product Number 01AC2845 ALPDR04AW105-SL356
Product Name Sensor Cord, 4P, M12 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female 90° - 22AWG 4 Poles - DR04AW105 - Slate - 1M (3.28ft)
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-112902-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details